EN
  • EN
  • DE

MIC2211-MMYML

Part No MIC2211-MMYML
Manufacturer Micrel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05No
Reference case 33D-10L10MLF3X3
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 739959-MIC2211-MMYML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2211-MMYML CAD Model

Description

The MIC2211-MMYML is a high-efficiency, 2MHz PWM synchronous step-down regulator from Micrel (now Microchip Technology). It is designed to provide a compact and efficient power solution for various portable and battery-powered applications.

Applications

  • Portable Devices
  • Battery-powered equipment
  • Point-of-Load (POL) regulators
  • Smartphones and Tablets
  • Wireless Devices

Features

  • High Efficiency: Up to 95% efficiency
  • 2MHz PWM Operation: Allows for smaller external components
  • Synchronous Rectification: Improves efficiency and reduces power dissipation
  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: Adjustable
  • Current Limit Protection: Protects the device from overcurrent conditions
  • Short-Circuit Protection: Provides protection against short circuits
  • Thermal Shutdown Protection: Prevents overheating
  • Small Package: MLF package

Benefits

  • Extended Battery Life: High efficiency maximizes battery runtime.
  • Compact Solution Size: 2MHz switching frequency allows for smaller external components.
  • Improved Thermal Performance: Synchronous rectification reduces power dissipation.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection ensure reliable operation.
  • Flexibility: Adjustable output voltage caters to a variety of applications.

Additional Details

The MIC2211-MMYML operates at a high switching frequency of 2MHz, which allows the use of smaller external inductors and capacitors, resulting in a compact solution size. The synchronous rectification feature improves efficiency by replacing the Schottky diode with a low RDS(on) MOSFET, reducing power losses. The device incorporates several protection features, including current limit, short-circuit, and thermal shutdown, to ensure reliable operation under fault conditions. It is available in a small MLF (Micro LeadFrame) package, making it suitable for space-constrained applications.

Technical Specifications:

  • Input Voltage: 2.7V to 5.5V
  • Output Voltage: Adjustable (Consult datasheet for specific range)
  • Switching Frequency: 2MHz
  • Package: MLF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5747 $74.2988
8+ $15.2402 $121.9216
12+ $14.7644 $177.1728
17+ $14.2885 $242.9045
21+ $13.8115 $290.0415
28+ $12.3828 $346.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess