EN
  • EN
  • DE

OPA548F/500G3

Part No OPA548F/500G3
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP POWER 1MHZ DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Power
Number of Circuits 1
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 100nA
Voltage - Input Offset 2mV
Operating Supply Current 17mA
Channel Output Current 5A
Supply Voltage - Operating 8 V to 60 V, ±4 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 082033-OPA548F/500G3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA548F/500G3 CAD Model

Description

The OPA548F/500G3 is a high voltage and high current operational amplifier from Texas Instruments.

  • Output Current: Up to 3A
  • Supply Voltage: Up to 60V
  • Internal Output Protection Circuit: Yes
  • Thermal Shutdown Feature: Yes
  • Wide Bandwidth: Up to 1.5MHz
  • Slew Rate: Up to 10V/µs
  • Low Input Offset Voltage: Yes
  • Low Quiescent Current: Yes
  • Package: TO-220-7

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2627 $61.3135
9+ $11.4866 $103.3794
14+ $11.0986 $155.3804
20+ $10.3224 $206.4480
26+ $9.9344 $258.2944
32+ $9.5463 $305.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess