EN
  • EN
  • DE

SPSPRDR1-8NA

Part No SPSPRDR1-8NA
Manufacturer ON Semiconductor
Catalog RFID Reader Modules
Description SPS UHF READER HUB NORTH AMER / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Reader Modules
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Read Only
Frequency 865MHz ~ 868MHz, 902MHz ~ 928MHz
Standards ISO 18000-6
Package / Case Module
Base Product Number SPSPRDR1
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235622-SPSPRDR1-8NA
Ultra Librarian 3D Model Ultra Librarian SPSPRDR1-8NA CAD Model

Description

The SPSPRDR1-8NA is a state-of-the-art semiconductor product from ON Semiconductor, a leading provider in the field of energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in power management and signal conditioning. The SPSPRDR1-8NA is a testament to ON Semiconductor's commitment to delivering high-performance and reliable components for the modern electronic market.

Key Features

  • High Efficiency: The SPSPRDR1-8NA is engineered to optimize power usage, ensuring devices operate with maximum energy efficiency.
  • Durability: Built with robust materials, this product offers excellent longevity and is capable of withstanding harsh operating conditions.
  • Compact Size: Its small footprint allows for integration into space-constrained applications without compromising performance.
  • Thermal Management: Advanced thermal properties ensure the product operates within safe temperature ranges, enhancing system reliability.

Applications

The versatility of the SPSPRDR1-8NA makes it suitable for a diverse set of applications. It is commonly used in power supply modules, automotive systems, industrial controls, and portable devices. Its ability to manage power efficiently also makes it an ideal choice for battery-operated equipment, where extending battery life is crucial.

Technical Specifications

The SPSPRDR1-8NA is characterized by its excellent electrical parameters. It features a wide operating temperature range, ensuring reliable performance under varying environmental conditions. The product also meets stringent industry standards for safety and quality, making it a trusted component for any electronic system design.

Conclusion

ON Semiconductor's SPSPRDR1-8NA is a high-performance product that offers an optimal blend of efficiency, durability, and size. Whether for power management or signal conditioning, this semiconductor is an excellent choice for designers looking to enhance their systems with a reliable and energy-efficient component. Its technical excellence and versatility make it a valuable addition to any electronic application.

You May Also Be Interested in

Abracon LLC
RFID READER 868MHZ MODULE
Need more? Email Us
NXP / Nexperia
IC MIFARE READER 32SO / RFID Reader Module
Lowest to $7.0594
Omron
RFID READ/WRITE 50X50X30MM PNT
Need more? Email Us
ON Semiconductor
SPS UHF READER HUB NORTH AMER / RFID Reader Module 865MHz ~ 868MHz, 902MHz ~ 928MHz
Need more? Email Us
Abracon LLC
RFID READER 868MHZ MODULE
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/5M CAB
Need more? Email Us
Maxim Integrated
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/.5M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/.5M CAB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess