EN
  • EN
  • DE

MFRC50001T/OFE

Part No MFRC50001T/OFE
Manufacturer NXP / Nexperia
Catalog RFID Reader Modules
Description IC MIFARE READER 32SO / RFID Reader Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Reader Modules
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 719424-MFRC50001T/OFE
Ultra Librarian 3D Model Ultra Librarian MFRC50001T/OFE CAD Model

Description

The MFRC50001T/OFE is a highly integrated reader/writer IC used for contactless communication at 13.56 MHz, developed by NXP Semiconductors. This advanced IC is designed for use in a variety of applications, including access control, transportation, and payment systems. It supports ISO/IEC 14443 A/MIFARE protocols, ensuring compatibility with a wide range of contactless smart cards and tags.

Key Features:

  • Highly Integrated Design: Combines all necessary components for a contactless communication system, including a transmitter and receiver, an antenna driver, and a data-processing unit.
  • ISO/IEC 14443 A/MIFARE Support: Ensures interoperability with a plethora of smart cards and RFID tags, making it a versatile choice for system integrators.
  • High Data Rate Communication: Capable of high-speed data transmission, allowing for efficient and fast read/write operations.
  • Security Features: Includes advanced encryption and authentication mechanisms to ensure secure transactions.
  • Low Power Consumption: Optimized for power-sensitive applications, extending the life of battery-powered devices.

Applications:

The MFRC50001T/OFE is suitable for a wide range of applications, such as:

  • Access Control Systems
  • Public Transportation Fare Collection
  • Contactless Payment Terminals
  • Identification and Authentication Solutions
  • Event Ticketing

Technical Specifications:

Parameter Value
Frequency 13.56 MHz
Protocol ISO/IEC 14443 A/MIFARE
Supply Voltage 4.5V to 5.5V
Temperature Range -25°C to +85°C
Package SO32

With its robust feature set and adherence to industry standards, the MFRC50001T/OFE from NXP is an excellent choice for developers looking to integrate contactless capabilities into their products. Its high level of integration and support for rapid data communication make it a reliable and efficient solution for a multitude of RFID applications.

You May Also Be Interested in

Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Omron
RFID READ/WRITE 75X75X40MM EIP
Need more? Email Us
Omron
RFID READ/WRITE 50X50X30MM PNT
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/10M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/2M CAB
Need more? Email Us
Abracon LLC
RFID READER 868MHZ MODULE
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/5M CAB
Need more? Email Us
Omron
RFID READER R/W 530KHZ W/.5M CAB
Need more? Email Us
Omron
RFID READER R/W 13.56MHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess