EN
  • EN
  • DE

MIC2212-JSYML

Part No MIC2212-JSYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Dual μCap LDO and Power-On Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830841-MIC2212-JSYML
Ultra Librarian 3D Model Ultra Librarian MIC2212-JSYML CAD Model

Description

The MIC2212-JSYML is a high-efficiency, synchronous, step-down regulator from Micrel, now Microchip Technology. It's designed to provide a compact and efficient power solution for various applications requiring a regulated voltage from a higher input voltage.

Applications:

  • Point-of-Load Regulation: Used in various electronic devices to provide the necessary voltage for specific components.
  • Portable Devices: Suitable for use in battery-powered devices where efficiency and size are critical.
  • Computing: Can be used in motherboards, graphic cards, and other computing peripherals.
  • Networking Equipment: Used in routers, switches, and other networking devices to regulate power for ASICs and other components.
  • Industrial Applications: Powering sensors, microcontrollers, and other components in industrial control systems.

Features:

  • High Efficiency: Synchronous rectification ensures high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Internal Compensation: Simplifies design and reduces the number of external components required.
  • Current Limiting: Provides protection against overcurrent conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Enable/Disable Control: Allows for easy power sequencing and shutdown.
  • Compact Package: Available in a small package size, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency translates to longer battery life in portable applications.
  • Reduced Heat Dissipation: Lower power loss minimizes heat generation, improving system reliability.
  • Simplified Design: Internal compensation and other integrated features simplify the design process.
  • Increased System Reliability: Overcurrent and thermal protection features enhance system reliability.
  • Space Savings: Compact package size allows for use in space-constrained applications.

Additional Details:

The MIC2212-JSYML utilizes a constant on-time (COT) control architecture, which provides fast transient response and excellent stability. It also features a power good output, which indicates when the output voltage is within the specified regulation range. The switching frequency is typically in the MHz range allowing for the use of small external components. The exact input voltage range, output voltage range and switching frequency is found in the device datasheet. This regulator integrates well into a multitude of system designs due to its robust feature set.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2414 $60.9656
10+ $12.5063 $125.0630
15+ $12.1148 $181.7220
20+ $11.7244 $234.4880
26+ $11.3340 $294.6840
35+ $10.1617 $355.6595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess