The MIC24085EYML is a high-efficiency, synchronous buck regulator manufactured by Micrel (now Microchip Technology). It's designed to deliver a regulated output voltage from a higher input voltage with minimal power loss. This makes it suitable for applications where energy efficiency and small size are critical.
Applications:
- Point-of-Load Regulation: Provides precise voltage regulation for sensitive electronic components.
- Portable Devices: Used in smartphones, tablets, and other battery-powered devices to maximize battery life.
- Solid-State Drives (SSDs): Powers the core logic and memory components in SSDs.
- Networking Equipment: Provides power to routers, switches, and other network devices.
- Industrial Control Systems: Supplies stable power to microcontrollers and sensors in industrial applications.
Features:
- High Efficiency: Synchronous rectification minimizes power loss and improves efficiency.
- Wide Input Voltage Range: Operates from a wide range of input voltages.
- Adjustable Output Voltage: Allows for flexible configuration to meet specific voltage requirements.
- Overcurrent Protection: Protects the regulator and downstream circuitry from damage due to excessive current draw.
- Thermal Shutdown: Prevents damage from overheating.
Benefits:
- Extended Battery Life: High efficiency maximizes battery life in portable devices.
- Reduced Heat Dissipation: Lower power loss reduces heat generation, improving system reliability.
- Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
- Improved System Reliability: Robust protection features ensure reliable operation in demanding environments.
- Flexible Configuration: Adjustable output voltage allows for customization to meet specific application requirements.
Additional Details:
The MIC24085EYML typically supports an input voltage range of 4.5V to 26V and can deliver an output current of up to 4A. The switching frequency is often programmable, allowing for optimization between efficiency and component size. It is commonly available in a compact QFN package for space-constrained applications. External components such as inductors and capacitors are required for proper operation. Careful PCB layout is crucial to minimize noise and ensure stable operation. The device often includes features like soft-start to limit inrush current and power-good output to indicate when the output voltage is within regulation.