EN
  • EN
  • DE

MIC2571-2YMMTR

Part No MIC2571-2YMMTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1131+
Reference case MSOP8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 719445-MIC2571-2YMMTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2571-2YMMTR CAD Model

Description

The MIC2571-2YMMTR is a power distribution switch manufactured by Micrel (now Microchip Technology). It's designed to protect USB ports and other circuits from overcurrent and short-circuit conditions. This device integrates a power switch, current limiting, and thermal shutdown circuitry to provide a robust and reliable protection solution.

Applications

  • USB port power distribution
  • Overcurrent protection
  • Short-circuit protection
  • Power management in portable devices
  • Hot-swap applications

Features

  • Overcurrent Protection: Limits the output current to a safe level.
  • Short-Circuit Protection: Shuts down the switch in the event of a short circuit.
  • Thermal Shutdown: Protects the device from overheating.
  • Enable/Disable Control: Allows for external control of the power switch.
  • Low On-Resistance: Minimizes voltage drop across the switch.

Benefits

  • Protection from Damage: Prevents damage to USB ports and other circuits due to overcurrent or short circuits.
  • Improved System Reliability: Enhances the reliability of electronic systems.
  • Simplified Design: Integrates multiple protection functions into a single chip, simplifying design and reducing component count.
  • Reduced Power Dissipation: Low on-resistance minimizes power loss.
  • Safe Operation: Protects the device from overheating.

Additional Details

The MIC2571-2YMMTR typically operates with a supply voltage range of 2.7V to 5.5V. It features a current limit of approximately 500mA and a fast response time to overcurrent conditions. The device is available in a small surface-mount package. It is commonly used in computers, laptops, and other USB-powered devices. Furthermore, it provides robust protection and ensures the safe operation of USB ports.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.1894 $100.3788
3+ $41.1815 $123.5445
5+ $39.8949 $199.4745
6+ $38.6070 $231.6420
8+ $37.3204 $298.5632
11+ $33.4604 $368.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess