The MIC4690BMTR is a synchronous step-down (buck) regulator from Micrel, now Microchip Technology. It is designed to provide a regulated output voltage from a higher input voltage with high efficiency. This regulator integrates both high-side and low-side MOSFETs, simplifying the design and reducing external component count. It also features internal compensation, further simplifying the design process.
Applications
- Point-of-Load (POL) Regulation: Powering microprocessors, memory chips, and other digital logic circuits in servers, networking equipment, and embedded systems.
- Battery Chargers: Charging lithium-ion batteries in portable devices.
- Distributed Power Systems: Providing regulated power to various modules in distributed power systems.
- Industrial Control Systems: Powering sensors, actuators, and other components in industrial control systems.
- Automotive Applications: Powering electronic control units (ECUs) and other automotive systems.
Features
- High Efficiency: Up to 95% efficiency, minimizing power losses and extending battery life.
- Integrated MOSFETs: Integrated high-side and low-side MOSFETs reduce component count and simplify design.
- Internal Compensation: Simplifies design and reduces external component count.
- Adjustable Output Voltage: Allows for flexible voltage programming.
- Over-Current Protection (OCP): Protects the device from damage due to over-current conditions.
- Thermal Shutdown: Protects the device from overheating.
- Input Voltage Range: Wide input voltage range allows for operation with various power sources.
Benefits
- High Efficiency: Reduces power consumption and extends battery life.
- Simplified Design: Integrated MOSFETs and internal compensation reduce design complexity and time-to-market.
- Compact Solution: Integrated MOSFETs and internal compensation minimize the need for external components, saving space and cost.
- Robust Protection: Over-current protection and thermal shutdown ensure reliable operation and protect the device from damage.
- Flexible Voltage Programming: Adjustable output voltage allows for flexible voltage programming.
The MIC4690BMTR is available in a small package. It is suitable for power-sensitive applications. The wide input voltage range and robust protection circuits makes it reliable.