EN
  • EN
  • DE

MIC49200-1.2WR

Part No MIC49200-1.2WR
Manufacturer Micrel
Catalog OEM Parts (M - N)
Description Fixed Positive LDO Regulator, 1.8V, 0.625V Dropout, PSSO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 6
RoHS Compliant
Win Source Part Number 983052-MIC49200-1.2WR
Categories OEM Parts(M-N)
Manufacturer Micrel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIC49200-1.2WR CAD Model

Description

The MIC49200-1.2WR is a high-current, low-dropout (LDO) regulator from Micrel (now Microchip Technology). It is designed to provide a stable and accurate 1.2V output voltage at currents up to 2A. This regulator is known for its low dropout voltage, which allows it to operate with minimal voltage headroom, making it suitable for applications where input voltage is close to the desired output voltage.

Applications

  • Post regulation for switching power supplies
  • Core voltage regulation for microprocessors and DSPs
  • Point-of-load regulation in distributed power systems
  • Battery-powered systems
  • High-efficiency linear power supplies

Features

  • Low dropout voltage: Typically 250mV at 2A.
  • High output current: Up to 2A.
  • Stable with ceramic output capacitors: Allows for smaller and lower-cost designs.
  • Adjustable output voltage: Using external resistors. Although this part is fixed at 1.2V, other versions in the series are adjustable.
  • Overcurrent and overtemperature protection: Enhances system reliability.
  • Enable pin: For on/off control.
  • Reverse battery protection.

Benefits

  • Improved efficiency: Low dropout voltage minimizes power dissipation.
  • Stable and reliable power: Provides a clean and stable output voltage for sensitive loads.
  • Simplified design: Requires minimal external components.
  • Protection against faults: Overcurrent and overtemperature protection prevent damage to the regulator and the load.
  • Longer battery life: High efficiency extends battery life in portable applications.

Technical Specifications:

  • Output Voltage: 1.2V
  • Output Current: 2A (Maximum)
  • Dropout Voltage: 250mV @ 2A
  • Input Voltage Range: Typically 2.5V to 5.5V (check datasheet for exact values)
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: TO-252

The MIC49200-1.2WR is often used in applications requiring efficient and stable 1.2V power, such as powering the core voltage of microprocessors or providing a regulated voltage rail in battery-powered equipment. Its low dropout voltage and robust protection features make it a popular choice for demanding power management applications. Always refer to the official datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess