The MIC5159YM6 is a high-efficiency, constant-frequency PWM boost regulator from Micrel (now Microchip Technology). It is designed for applications requiring a step-up DC-DC conversion, such as powering LCD displays, LED backlighting, and various portable devices.
Applications
- LCD bias supplies
- LED backlighting for portable devices
- Boost converters for battery-powered systems
- Portable media players
- Digital cameras
Features
- High efficiency: up to 90%
- Constant frequency PWM operation
- Internal synchronous rectifier
- Input voltage range: 2.5V to 10V
- Output voltage adjustable up to 34V
- Internal soft-start function
- Over-temperature protection
- Current limiting
- Available in a small 6-pin MSOP package
Benefits
- High efficiency minimizes power losses and extends battery life in portable applications.
- Constant frequency operation simplifies filtering and reduces EMI.
- Internal synchronous rectifier eliminates the need for an external Schottky diode, saving cost and space.
- Wide input voltage range allows for use with various battery types.
- Adjustable output voltage provides flexibility to support different application requirements.
- Internal soft-start prevents inrush current during startup.
- Over-temperature and current limiting protection enhance system reliability.
- Small package size allows for compact designs.
Technical Specifications
The MIC5159YM6 operates at a fixed switching frequency, typically around 1.2 MHz. It incorporates an internal MOSFET switch and synchronous rectifier. The output voltage is adjustable via an external resistor divider. The device includes over-temperature and current limiting protection circuits. The operating temperature range is typically -40°C to +85°C. It is available in a 6-pin MSOP package.
This boost regulator is suitable for use in various portable devices and applications where high efficiency and small size are critical requirements.