EN
  • EN
  • DE

MIC5203-2.8YM5

Part No MIC5203-2.8YM5
Manufacturer Micrel
Description μCap 80mA Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222647-MIC5203-2.8YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5203-2.8YM5 CAD Model

Description

The MIC5203-2.8YM5 is a low dropout (LDO) voltage regulator from Micrel (now Microchip). This regulator is designed to provide a stable and accurate output voltage with a very low dropout voltage, making it ideal for battery-powered applications where maximizing battery life is crucial. It also features excellent line and load regulation, ensuring a stable output voltage even with varying input voltage or load current.

Applications:

  • Battery-Powered Devices: Powering microcontrollers, sensors, and other low-power components.
  • Portable Electronics: Regulating voltage in smartphones, tablets, and wearable devices.
  • Post Regulation for Switching Supplies: Providing a clean and stable voltage source after a switching regulator.
  • Noise-Sensitive Circuits: Used in applications where a low-noise power supply is critical, such as audio circuits and precision instrumentation.
  • Microcontroller Power: Regulating voltage for MCUs in embedded systems.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • High Accuracy: Provides a stable and accurate output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the device from overload conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Stable with Ceramic Capacitors: Operates reliably with ceramic output capacitors.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery runtime.
  • Stable Output Voltage: Excellent line and load regulation ensure a stable output voltage.
  • Improved Reliability: Overcurrent and thermal shutdown protection enhance system reliability.
  • Reduced Noise: Low output noise minimizes interference with sensitive circuits.
  • Simplified Design: Stable with ceramic capacitors, reducing component count and cost.

The MIC5203-2.8YM5 provides a fixed output voltage of 2.8V. It operates from an input voltage range of 2.5V to 5.5V. The device also features a shutdown mode that reduces quiescent current to a minimum, further extending battery life. Its small package size makes it suitable for space-constrained applications. The MIC5203-2.8YM5 is an ideal choice for powering low-voltage microcontrollers and other sensitive electronic components in portable devices. Its combination of low dropout voltage, high accuracy, and protection features makes it a reliable and efficient solution for a wide range of applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1534 $58.1476
34+ $3.4084 $115.8856
53+ $3.3010 $174.9530
73+ $3.1947 $233.2131
94+ $3.0885 $290.3190
126+ $2.7685 $348.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess