EN
  • EN
  • DE
  • IT

MIC5206-2.5YM5

Part No MIC5206-2.5YM5
Manufacturer Micrel
Description 150mA Low-Noise LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222676-MIC5206-2.5YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5206-2.5YM5 CAD Model

Description

The MIC5206-2.5YM5 is a low dropout (LDO) regulator from Micrel, now Microchip Technology. It is designed to provide a stable and accurate 2.5V output voltage from a wide range of input voltages. It features low quiescent current and is ideal for battery-powered applications and other systems where efficiency is critical.

Applications:

  • Battery-Powered Systems
  • Portable Electronics
  • Post-Regulation for Switching Supplies
  • Microprocessor Power Supplies
  • Logic Power Supplies

Features:

  • Fixed Output Voltage: 2.5V
  • Low Dropout Voltage: 170 mV at 250 mA
  • Low Quiescent Current: 4 µA (typical)
  • High Output Accuracy: ±2%
  • Overcurrent and Overtemperature Protection
  • Stable with Ceramic Output Capacitors
  • 5-Pin SOT-23 Package

Benefits:

  • Long Battery Life: Low quiescent current minimizes power consumption in standby mode, extending battery life.
  • Stable Output Voltage: Provides a stable and accurate 2.5V output voltage, ensuring reliable operation of downstream circuits.
  • Compact Design: Small SOT-23 package allows for easy integration into space-constrained applications.
  • Robust Protection: Overcurrent and overtemperature protection prevent damage to the regulator and the load.
  • Stable Operation: Stable with ceramic output capacitors, reducing the need for bulky and expensive tantalum capacitors.

Specifications:

The MIC5206-2.5YM5 has an input voltage range of 2.5V to 16V. The output current is up to 250mA. The dropout voltage is typically 170mV at 250mA. The quiescent current is 4µA typical. It is packaged in a SOT-23-5 package. The operating temperature range is -40°C to +125°C.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8736 $56.7840
160+ $0.7168 $114.6880
245+ $0.6944 $170.1280
335+ $0.6720 $225.1200
435+ $0.6496 $282.5760
580+ $0.5824 $337.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess