EN
  • EN
  • DE

MIC5207-3.3BM5 TX

Part No MIC5207-3.3BM5 TX
Manufacturer Micrel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-153
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
RoHS State Request Verification
Win Source Part Number 725187-MIC5207-3.3BM5 TX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5207-3.3BM5 TX CAD Model

Description

The MIC5207-3.3BM5 TX is a low dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable 3.3V output voltage from a higher input voltage, while maintaining high efficiency and low noise. This regulator is commonly used in battery-powered devices, portable equipment, and other applications where stable voltage and low power consumption are critical.

Applications:

  • Battery-powered devices: Provides stable voltage for microcontrollers, sensors, and other components.
  • Portable equipment: Regulates voltage in devices such as smartphones, tablets, and laptops.
  • Post regulation for switching power supplies: Reduces noise and ripple from switching regulators.
  • Microprocessor and microcontroller power: Provides a clean and stable power supply for digital circuits.
  • Low-noise applications: Minimizes output noise and ripple for sensitive analog circuits.

Features:

  • Low dropout voltage: Maintains regulation with minimal voltage difference between input and output.
  • High output accuracy: Provides a stable and precise 3.3V output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the regulator and downstream circuits from damage.
  • Thermal shutdown: Prevents overheating and potential damage.

Benefits:

  • Extended battery life: Low quiescent current reduces power consumption in portable devices.
  • Stable voltage regulation: Ensures reliable operation of sensitive electronic components.
  • Protection against overload: Prevents damage from excessive current draw.
  • Reduced heat dissipation: High efficiency minimizes heat generation.
  • Simplified circuit design: Requires few external components for operation.

Additional Details:

The MIC5207-3.3BM5 TX's key technical specifications include a low dropout voltage (typically less than 200mV at rated current), high output accuracy (typically ±2%), and low quiescent current (typically less than 10µA). The device is typically packaged in a small surface-mount package such as a SOT-23-5 or MSOP-5. The regulator also features built-in overcurrent protection and thermal shutdown to prevent damage in fault conditions.

The combination of low dropout voltage, high accuracy, and low quiescent current makes the MIC5207-3.3BM5 TX ideal for a wide range of portable and battery-powered applications where efficiency and stability are critical. Consult the manufacturer's datasheet for detailed specifications and application recommendations.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5244 $60.3060
270+ $0.4308 $116.3160
420+ $0.4170 $175.1400
575+ $0.4031 $231.7825
740+ $0.3904 $288.8960
995+ $0.3500 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess