EN
  • EN
  • DE

MIC5209YML

Part No MIC5209YML
Manufacturer Micrel
Description 500mA Low-Noise LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222712-MIC5209YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5209YML CAD Model

Description

The MIC5209YML is a 500mA low dropout regulator (LDO) manufactured by Micrel (later acquired by Microchip Technology). It's designed to provide a stable and accurate output voltage from a wide range of input voltages. The LDO is well-suited for battery-powered devices, post-regulation for switching supplies, and various portable applications where efficiency and space are critical. It is available in a small MLF package for excellent thermal performance.

Applications:

  • Battery-Powered Devices: Regulates voltage for longer battery life in portable devices.
  • Post-Regulation for Switching Supplies: Cleans up the output of switching power supplies for sensitive loads.
  • Portable Computers: Used in laptops and tablets to provide stable core voltages.
  • Cellular Phones: Provides stable voltage for critical components in mobile phones.
  • PDAs: Powers sensitive circuits within personal digital assistants.

Features:

  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Output Current: Supplies up to 500mA of continuous current.
  • Excellent Transient Response: Quickly responds to changes in load current.
  • Low Noise: Provides a clean and stable output voltage, minimizing noise.
  • MLF Package: Offers excellent thermal performance for high current applications.
  • Adjustable Output Voltage: Can be adjusted via external resistors to desired voltage level.

Benefits:

  • Increased Battery Life: Low dropout voltage maximizes battery efficiency.
  • Stable Power: Provides a consistent and reliable output voltage.
  • Fast Response: Reacts quickly to changes in load conditions, preventing voltage droop.
  • Clean Power: Minimizes noise for sensitive applications.
  • Efficient Heat Dissipation: MLF package enhances thermal performance.
  • Design Flexibility: Adjustable output voltage allows customization.

Additional Details:

The MIC5209YML's low dropout voltage enables it to maintain regulation even when the input voltage is close to the output voltage, maximizing the runtime of battery-powered devices. Its high output current capability makes it suitable for powering a wide range of loads. The excellent transient response ensures that the output voltage remains stable during sudden load changes. The low noise performance is crucial for applications where a clean power supply is essential. The MLF package allows for efficient heat dissipation, enabling the LDO to operate at high currents without overheating. The adjustability of the output voltage through external resistors provides flexibility in design. Refer to the device datasheet for detailed specifications, including dropout voltage vs. load current, quiescent current, and thermal resistance to optimize your design.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess