The MIC5225-2.5YM5 is a low-dropout (LDO) voltage regulator manufactured by Micrel (now Microchip Technology). It provides a stable 2.5V output with high accuracy and low noise. This LDO is designed for applications requiring efficient power management and a clean power supply, especially in battery-powered and portable devices. It features low quiescent current, enabling extended battery life, and excellent transient response for stable operation under varying load conditions.
Applications
- Portable Electronics
- Battery-Powered Devices
- Microprocessor Core Voltage Regulation
- Post-Regulation for Switching Power Supplies
- Noise-Sensitive Circuits
- PDAs, Smartphones, and Tablets
- Wireless Communication Equipment
Features
- Fixed Output Voltage: 2.5V
- Low Dropout Voltage: Typically 250mV at 150mA
- Low Quiescent Current: Typically 4μA
- High Output Accuracy: ±2% over Temperature
- Stable with Ceramic Output Capacitors
- Current Limiting and Thermal Shutdown Protection
- Small SOT-23-5 Package
Benefits
- Extended Battery Life: Low quiescent current minimizes power consumption when the device is in standby.
- Stable Output Voltage: High accuracy ensures reliable performance of sensitive circuits requiring a precise 2.5V supply.
- Improved Noise Performance: Low noise output reduces interference, ensuring clean power for analog and digital components.
- Robust Protection: Current limiting and thermal shutdown protect the regulator and the load from damage due to overcurrent or overheating.
- Simplified Design: Stable with ceramic capacitors simplifies circuit design and reduces component count.
- Compact Footprint: Small SOT-23-5 package allows for efficient use of board space.
Additional Details
The MIC5225-2.5YM5 LDO regulator is optimized for portable applications where efficiency and size are critical. The low dropout voltage enables the regulator to maintain a stable output even when the input voltage is close to the output voltage. The stability with ceramic capacitors makes it suitable for use with low-ESR capacitors, commonly found in modern electronic devices. The regulator is protected against short circuits and overtemperature conditions, ensuring reliable operation under various fault conditions. It's ideal for powering microcontrollers, memory, and other low-voltage components in a wide range of portable devices.