EN
  • EN
  • DE

MIC5245-2.8YM5 TR

Part No MIC5245-2.8YM5 TR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830898-MIC5245-2.8YM5 TR
Ultra Librarian 3D Model Ultra Librarian MIC5245-2.8YM5 TR CAD Model

Description

The MIC5245-2.8YM5 TR is a low dropout (LDO) voltage regulator manufactured by Micrel, now part of Microchip Technology. It's designed to provide a stable 2.8V output voltage with a very low dropout voltage, making it highly suitable for battery-powered and portable applications where maximizing battery life is crucial. The 'TR' suffix indicates that it's supplied in tape and reel for automated assembly.

Applications:

  • Battery-Powered Devices: Ideal for use in portable devices such as smartphones, tablets, wearable devices, and other battery-operated equipment that require a stable 2.8V power supply.
  • Post-Regulation: Used as a post-regulator for switching power supplies to achieve a cleaner and more precise 2.8V output.
  • Microcontroller Power: Provides a stable and clean 2.8V power supply for microcontrollers and microprocessors.
  • Wireless Communication: Suitable for wireless modules and devices, offering a reliable voltage source for RF circuitry.
  • Sensor Power: Provides a stable voltage for sensors and analog circuitry.

Features:

  • Ultra-Low Dropout Voltage: Ensures stable output voltage even when the input voltage is very close to the output voltage.
  • High Output Accuracy: Delivers a precise 2.8V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected load from damage caused by excessive current draw.
  • Thermal Shutdown: Prevents the regulator from overheating, protecting it from potential damage.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, enabling smaller and more cost-effective designs.
  • Enable/Shutdown Control: Allows the regulator to be turned on and off for further power savings (check datasheet for specific implementation).
  • Small Package: Typically available in small SOT-23-5 or similar packages.

Benefits:

  • Maximizes Battery Life: Ultra-low dropout voltage and low quiescent current help prolong battery runtime in portable devices.
  • Ensures Stable and Accurate Power: Guarantees reliable operation of sensitive electronic circuits.
  • Protects Against Overloads: Overcurrent and thermal shutdown features improve system robustness and prevent damage.
  • Reduces Component Count: Stable operation with ceramic capacitors minimizes the need for external components.
  • Enables Compact Designs: Small package size allows for integration into space-constrained applications.

The MIC5245-2.8YM5 TR is typically packaged in a SOT-23-5 package. Important specifications include the ultra-low dropout voltage (specific value depends on load current), input voltage range, output current capability (often around 150mA), and operating temperature range. Always consult the official datasheet for comprehensive technical details. This regulator is an excellent choice for applications requiring a highly efficient and stable 2.8V power supply with robust protection features.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4779 $66.3453
15+ $7.7778 $116.6670
23+ $7.5341 $173.2843
32+ $7.2915 $233.3280
41+ $7.0478 $288.9598
55+ $6.3190 $347.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess