EN
  • EN
  • DE

MIC5303-3.3YMT

Part No MIC5303-3.3YMT
Manufacturer Micrel
Description Single 300mA CMOS Ultra Small ULDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1222960-MIC5303-3.3YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5303-3.3YMT CAD Model

Description

The MIC5303-3.3YMT is a high-performance, ultra-small LDO (Low Dropout) regulator from Micrel (now Microchip Technology). It is designed to provide a stable and accurate 3.3V output voltage from a wide range of input voltages. The device is ideal for portable electronic devices and other applications where space and efficiency are critical.

Applications

  • Portable electronic devices
  • Mobile phones
  • Tablets
  • Digital cameras
  • MP3 players
  • Wearable devices

Features

  • Low Dropout Voltage
  • High Output Accuracy
  • Stable with Ceramic Output Capacitors
  • Low Quiescent Current
  • Current Limiting Protection
  • Thermal Shutdown Protection
  • Ultra-Small Package

Benefits

  • Extended battery life due to its low dropout voltage and low quiescent current.
  • Stable and reliable power supply with high output accuracy, ensuring consistent performance of the powered devices.
  • Reduced board space due to its ultra-small package size.
  • Protection against overcurrent and overtemperature conditions with current limiting and thermal shutdown features.
  • Simplified design as it is stable with ceramic output capacitors.

Technical Specifications

The MIC5303-3.3YMT has a fixed output voltage of 3.3V. It typically operates with input voltages between 2.5V and 5.5V. The dropout voltage is very low, typically less than 200mV at the rated output current. The output current is typically up to 200mA. The quiescent current is very low, typically in the microampere range. The device includes current limiting and thermal shutdown protection features. It's packaged in a tiny package such as a Thin QFN package. Check the datasheet for exact values and package details.

The MIC5303-3.3YMT's low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage, extending battery life in portable devices. Its high output accuracy ensures stable and reliable power supply for sensitive electronic components. The ultra-small package size makes it ideal for space-constrained applications. The device is also stable with ceramic output capacitors, eliminating the need for bulky tantalum or electrolytic capacitors. The current limiting and thermal shutdown features protect the device and the powered circuitry from damage due to overcurrent and overtemperature conditions.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8790 $56.3700
65+ $1.5418 $100.2170
105+ $1.4936 $156.8280
140+ $1.4454 $202.3560
180+ $1.3973 $251.5140
240+ $1.2527 $300.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess