EN
  • EN
  • DE

MIC5309-1.2YMT

Part No MIC5309-1.2YMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Low VIN/VOUT 300mA High PSRR ULDO™ with Ultra-Low IQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222999-MIC5309-1.2YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5309-1.2YMT CAD Model

Description

The MIC5309-1.2YMT is a high-performance, low-dropout (LDO) regulator from Micrel, now Microchip Technology. This regulator is designed to provide a stable and accurate 1.2V output voltage with a minimal dropout voltage, making it suitable for various portable and battery-powered applications. It offers excellent transient response and low noise, ensuring reliable power delivery to sensitive electronic components.

Applications:

  • Mobile phones and smartphones: Powering core logic and memory.
  • Tablets and portable media players: Regulating voltage for displays and processors.
  • Digital cameras and camcorders: Providing clean power to image sensors and processing units.
  • Wireless communication devices: Powering RF transceivers and baseband processors.
  • Battery-powered devices: Extending battery life through efficient regulation.

Features:

  • Low Dropout Voltage: Ensures regulation even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a stable and precise 1.2V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Stable with Ceramic Capacitors: Designed to operate with small ceramic output capacitors.
  • Overcurrent and Overtemperature Protection: Protects the regulator and connected components from damage.
  • Enable/Disable Control: Allows for power saving by shutting down the regulator when not needed.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes battery drain in portable applications.
  • Improved System Performance: Stable and accurate voltage regulation ensures optimal performance of powered components.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for bulky external components.
  • Enhanced Reliability: Overcurrent and overtemperature protection features prevent damage and extend product lifespan.
  • Reduced Board Space: Small package size allows for compact designs.

The MIC5309-1.2YMT operates over a wide input voltage range, typically from 2.5V to 5.5V. It is available in a small, thermally efficient package. The regulator is stable with output capacitors as low as 1µF, making it easy to implement in space-constrained applications. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. The overcurrent and overtemperature protection features ensure robust operation under various fault conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess