EN
  • EN
  • DE

MIC5318-3.3YMT

Part No MIC5318-3.3YMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description High Performance 300mA μCap ULDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223054-MIC5318-3.3YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5318-3.3YMT CAD Model

Description

The MIC5318-3.3YMT is a low dropout (LDO) regulator manufactured by Micrel, now part of Microchip Technology. This regulator is designed to provide a stable 3.3V output voltage with low noise and high efficiency, making it suitable for various portable and battery-powered applications.

Applications

  • Portable Devices: Powers microprocessors, memory, and other components in smartphones and tablets.
  • Battery-Powered Equipment: Provides stable voltage in cordless phones, digital cameras, and MP3 players.
  • Post Regulation: Used as a post regulator for switching power supplies to reduce noise.
  • Low-Noise Applications: Powers sensitive analog circuits, such as audio amplifiers and sensors.
  • Wireless Devices: Regulates voltage for RF transceivers and other wireless communication components.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • High Output Accuracy: Provides a stable and precise 3.3V output voltage.
  • Low Noise: Minimizes output noise to ensure clean power for sensitive circuits.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life.
  • Improved System Performance: Stable and precise output voltage ensures reliable operation of powered components.
  • Reduced Noise: Low output noise improves the performance of sensitive analog circuits.
  • Enhanced Reliability: Thermal overload protection prevents damage from overheating.

Additional Details

The MIC5318-3.3YMT has a typical dropout voltage of around 150mV at a load current of 300mA. The output voltage is fixed at 3.3V with high accuracy. The quiescent current is very low, typically a few microamperes. It comes in a small 6-Pin TMLF package. The operating temperature ranges from -40°C to +125°C. The input voltage ranges from 2.5V to 5.5V. It also includes short-circuit protection.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess