EN
  • EN
  • DE

MIC5330-PMYML

Part No MIC5330-PMYML
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 300mA UCap LDO in 2mm x 2mm MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223141-MIC5330-PMYML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5330-PMYML CAD Model

Description

The MIC5330-PMYML is a high-performance, dual, 150mA LDO (Low Dropout) regulator from Micrel (now Microchip Technology). It's designed to provide efficient and clean power to sensitive analog and digital circuits in portable and handheld devices. The MIC5330-PMYML features low noise, high accuracy, and low quiescent current, making it ideal for applications where battery life is critical.

Applications:

  • Mobile Phones
  • Smartphones
  • Tablets
  • Portable Media Players
  • Digital Cameras
  • Wireless Communication Devices
  • Bluetooth Headsets

Features:

  • Dual LDO Regulators: Provides two independent LDO outputs.
  • Output Current: Up to 150mA per LDO.
  • Input Voltage Range: 2.5V to 5.5V.
  • Low Dropout Voltage: Typically 160mV at 150mA.
  • Low Quiescent Current: Typically 38μA per LDO.
  • High Accuracy: ±2% output voltage accuracy.
  • Low Noise: Low output noise for sensitive applications.
  • Overcurrent Protection: Built-in overcurrent protection.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Small Package: Available in a small MLF package.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Clean Power: Low noise output ensures stable operation of sensitive circuits.
  • High Accuracy: Accurate output voltage maintains optimal performance.
  • Protection Features: Overcurrent and thermal shutdown protect the device and system.
  • Small Form Factor: Compact package saves board space.

Additional Details:

The MIC5330-PMYML is designed with a PMOS pass transistor, which provides low dropout voltage and low quiescent current. The device also incorporates internal soft-start circuitry to limit inrush current during startup. The overcurrent protection feature protects the LDO and the load from damage in case of a short circuit or overload. The thermal shutdown protection disables the LDO when the junction temperature exceeds a safe limit. The small MLF (Micro Lead Frame) package allows for high-density board designs. The MIC5330-PMYML is an excellent choice for portable applications requiring efficient, clean, and accurate power regulation.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2684 $69.0736
9+ $14.1695 $127.5255
13+ $13.7260 $178.4380
18+ $13.2837 $239.1066
23+ $12.8413 $295.3499
31+ $11.5130 $356.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess