EN
  • EN
  • DE

MIC5331-G4YMT

Part No MIC5331-G4YMT
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Description Micro-Power High Performance Dual 300mA ULDO™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223150-MIC5331-G4YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5331-G4YMT CAD Model

Description

The MIC5331-G4YMT is a low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). This regulator is designed to provide a stable and regulated voltage supply for various electronic circuits. It is characterized by its low quiescent current and high accuracy, making it suitable for battery-powered devices and other power-sensitive applications.

Applications

  • Battery-Powered Devices: Provides regulated voltage for mobile phones, tablets, and other portable devices.
  • Wireless Communication Devices: Used in Wi-Fi modules, Bluetooth devices, and other wireless communication systems.
  • Wearable Electronics: Powers wearable devices such as smartwatches and fitness trackers.
  • Microcontroller Power Supply: Provides a stable voltage supply for microcontrollers and other digital logic circuits.
  • Sensor Applications: Used to power sensors and other analog circuits.

Features

  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or unloaded.
  • High Accuracy: Provides a precise and stable output voltage.
  • Over-Current Protection: Protects the regulator and the load from damage due to over-current conditions.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a certain threshold.

Benefits

  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Improved System Performance: Stable output voltage improves the performance of sensitive electronic circuits.
  • Protection Against Damage: Over-current protection and thermal shutdown prevent damage to the regulator and the load.
  • Simplified System Design: Integrated features simplify system design.
  • High Efficiency: Low dropout voltage improves efficiency.

Additional Details

The MIC5331-G4YMT is available in a small, surface-mount package. It requires a minimum number of external components, making it easy to use in a variety of applications. The specific output voltage is determined by the part number suffix. The regulator includes internal compensation, which simplifies the design and reduces the number of external components required. It's crucial to consult the datasheet for detailed specifications, including input voltage range, output voltage accuracy, and thermal characteristics. Proper thermal management is essential to ensure reliable operation, especially at high load currents.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess