EN
  • EN
  • DE

MIC5332-2.85/2.85YMT

Part No MIC5332-2.85/2.85YMT
Manufacturer Micrel
Description Micro-Power High Performance Dual 300mA ULDO™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micrel
Win Source Part Number 1223157-MIC5332-2.85/2.85YMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5332-2.85/2.85YMT CAD Model

Description

The MIC5332-2.85/2.85YMT is a dual, high-performance, low-dropout (LDO) regulator from Micrel (now Microchip Technology). It's designed to provide a stable and precise voltage supply for sensitive electronic components. The device is particularly well-suited for applications where space is limited and efficient power management is crucial.

Applications

  • Portable electronics
  • Cellular phones
  • Smartphones
  • PDAs
  • Digital cameras
  • MP3 players
  • Bluetooth devices

Features

  • Dual LDO regulators in a single package.
  • Fixed output voltage of 2.85V for both LDOs.
  • High accuracy: ±2% output voltage tolerance.
  • Low dropout voltage: Typically 200mV at 300mA.
  • Low quiescent current: 40μA per LDO.
  • Current limit protection.
  • Thermal shutdown protection.
  • Available in a small 3mm x 3mm Thin QFN package.
  • Stable with ceramic output capacitors.

Benefits

  • Provides a stable and accurate voltage supply for sensitive components, ensuring reliable operation.
  • Reduces power consumption with its low quiescent current, extending battery life in portable applications.
  • Protects the device and the load from damage with its current limit and thermal shutdown features.
  • Saves board space with its compact dual LDO package.
  • Simplified design as it is stable with ceramic capacitors.

Additional Details

The MIC5332-2.85/2.85YMT is commonly used to power microcontrollers, memory chips, and other low-power components in portable devices. Its high accuracy and low dropout voltage ensure that the components receive the correct voltage even when the input voltage is close to the output voltage. The device's small size and low power consumption make it an ideal choice for space-constrained and battery-powered applications. The thermal shutdown feature protects the device from overheating under fault conditions.

The use of ceramic capacitors provides stability and reduces the overall solution size and cost. This device is often used in applications that require two separate 2.85V rails, simplifying the power supply design and reducing component count.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess