EN
  • EN
  • DE

UCC283TDKTTT-5G3

Part No UCC283TDKTTT-5G3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 3A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 3A
Output Current 3A
Operating Supply Current 650μA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 1115853-UCC283TDKTTT-5G3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC283TDKTTT-5G3 CAD Model

Description

Introducing the UCC283TDKTTT-5G3 Voltage Regulator from Texas Instruments

The UCC283TDKTTT-5G3 is a high-quality, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is engineered to deliver a fixed output voltage of 5V with an output current up to 3A, making it an ideal power management solution for a wide array of applications.

With its impressive dropout voltage and fast transient response, the UCC283TDKTTT-5G3 is perfect for systems that require a stable and reliable power supply. The device operates over a wide input voltage range, ensuring flexibility and compatibility with various input power sources. This makes it suitable for use in consumer electronics, industrial controls, and telecommunications equipment.

The UCC283TDKTTT-5G3 comes in a compact 5-Pin TO-263 package, which is designed for efficient heat dissipation and space-saving on the PCB. The small footprint of the device allows for more streamlined designs without compromising on power delivery or thermal performance.

Key features of the UCC283TDKTTT-5G3 include:

  • Stable Fixed Output: 5V output voltage suitable for a variety of digital and analog circuits.
  • High Output Current: Capable of delivering up to 3A, providing ample power for demanding applications.
  • Low Dropout Voltage: Ensures efficient operation even with minimal difference between input and output voltages.
  • Fast Transient Response: Quickly responds to changes in load, maintaining output voltage stability.
  • Thermal Protection: Built-in thermal shutdown feature protects the device from overheating.
  • Overcurrent Protection: Helps prevent damage to the regulator and the powered device in case of a fault condition.

For designers and engineers looking for a robust and reliable power management solution, the UCC283TDKTTT-5G3 by Texas Instruments stands out as a superior choice. Its combination of performance, efficiency, and protection features ensures that your application receives a consistent power supply, enhancing the overall system reliability and longevity.

Whether you're developing power-sensitive applications or need a high-performance regulator for your next project, the UCC283TDKTTT-5G3 is a versatile component that delivers the quality and innovation expected from Texas Instruments.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess