EN
  • EN
  • DE

MIC5356-MMYMLTR

Part No MIC5356-MMYMLTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1134+
Reference case MLF8
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 711225-MIC5356-MMYMLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5356-MMYMLTR CAD Model

Description

The MIC5356-MMYMLTR is a high-efficiency, dual channel, 300mA LDO (Low Dropout) regulator from Micrel (now Microchip Technology). It's designed for portable applications where space and battery life are critical. The device offers excellent transient response and low noise performance, making it suitable for powering sensitive analog and digital circuits.

Applications:

  • Mobile phones
  • Portable media players
  • Digital cameras
  • Wireless handsets
  • Bluetooth devices

Features:

  • Dual Channel LDO: Two independent LDO regulators in a single package.
  • Output Current: 300mA per channel
  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: Fixed output voltages, typically 1.8V and 2.8V (MM variant). Consult datasheet for other voltage options.
  • Low Dropout Voltage: Typically 160mV at 300mA
  • High Accuracy: ±2% over temperature
  • Low Noise: Typically 30µVrms
  • Short Circuit Protection
  • Thermal Shutdown Protection
  • Package: 10-Pin TDFN (Thin Dual Flat No-Lead)

Benefits:

  • Space Saving: Dual channel design reduces board space requirements.
  • High Efficiency: Low dropout voltage and low quiescent current maximize battery life.
  • Low Noise: Suitable for powering sensitive analog circuits.
  • Excellent Transient Response: Ensures stable output voltage during load changes.
  • Robust Protection: Short circuit and thermal shutdown protection enhance reliability.

Additional Details:

The MIC5356-MMYMLTR is a highly integrated power management solution ideal for portable devices. The TDFN package provides excellent thermal performance, allowing the device to deliver the full 300mA output current over a wide temperature range. The fixed output voltages simplify design and reduce the need for external components. The device's low noise and high accuracy make it suitable for powering sensitive analog circuits, such as audio amplifiers and RF transceivers. The enable pins allow each LDO to be independently controlled, further optimizing power consumption. Careful consideration should be given to thermal management and layout to ensure proper operation at the maximum rated current. Datasheet review is crucial for determining appropriate output capacitor selection for stability and transient response.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2564 $57.8204
27+ $4.3128 $116.4456
42+ $4.1788 $175.5096
58+ $4.0437 $234.5346
74+ $3.9085 $289.2290
99+ $3.5043 $346.9257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess