EN
  • EN
  • DE
  • IT

MIC5363-2.8YMT

Part No MIC5363-2.8YMT
Manufacturer Micrel
Description High-PSRR, 300mA, μCap LDO in 1.2mm × 1.2mm Thin MLF®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1135+
Reference case MLF6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 732623-MIC5363-2.8YMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5363-2.8YMT CAD Model

Description

The MIC5363-2.8YMT is a high-efficiency, 300mA LDO (Low Dropout) regulator manufactured by Micrel, now part of Microchip Technology. It is designed to provide a stable and accurate 2.8V output voltage from a higher input voltage, with very low quiescent current and excellent transient response. This regulator is ideal for battery-powered devices and applications where efficiency and small size are critical.

Applications

  • Mobile phones
  • Tablets
  • Wearable electronics
  • Portable media players
  • Low-power microcontrollers

Features

  • Fixed 2.8V output voltage
  • 300mA output current capability
  • Low dropout voltage
  • Low quiescent current
  • Stable with ceramic output capacitors
  • Overcurrent and overtemperature protection

Benefits

  • Extended battery life due to low quiescent current and high efficiency
  • Stable and accurate output voltage for reliable system operation
  • Compact solution with small package size, saving board space
  • Simplified design with minimal external components
  • Robust protection against overcurrent and overtemperature conditions

Additional Details

The MIC5363-2.8YMT is designed for optimal performance with ceramic output capacitors, ensuring stability and minimizing output noise. It features thermal shutdown and current limiting protection to prevent damage during fault conditions. The device is available in a tiny Thin DFN (TDFN) package. Detailed specifications, including input voltage range, dropout voltage characteristics, and thermal resistance, are available in the product datasheet provided by Microchip Technology (formerly Micrel).

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2521 $65.0420
49+ $2.6687 $130.7663
76+ $2.5846 $196.4296
104+ $2.5019 $260.1976
134+ $2.4191 $324.1594
179+ $2.1681 $388.0899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess