The MIC5366-2.8YMT TR is a high-performance, low dropout (LDO) regulator from Micrel, now part of Microchip Technology. This regulator is designed to provide a stable and accurate 2.8V output voltage with low quiescent current, making it ideal for battery-powered applications and other noise-sensitive circuits. It features excellent transient response and thermal performance, ensuring reliable operation in demanding environments.
Applications
- Portable devices (smartphones, tablets)
- Battery-powered systems
- Wearable electronics
- Low-noise power supplies
- Microcontroller power
Features
- Low dropout voltage (typically 160mV at 300mA)
- High output accuracy (±2%)
- Low quiescent current (typically 20μA)
- Stable with ceramic output capacitors
- Current limit protection
- Thermal shutdown protection
- Small package size (6-Pin TDFN)
Benefits
- Extended battery life: Low quiescent current minimizes power consumption, prolonging the operational time of portable devices.
- Stable output voltage: High output accuracy ensures consistent voltage regulation, preventing malfunctions and performance degradation.
- Improved transient response: Fast transient response ensures stable output voltage during sudden load changes.
- Simplified design: Stable with ceramic output capacitors, reducing component count and board space.
- Enhanced reliability: Current limit and thermal shutdown protection prevent damage from overcurrent and overheating conditions.
- Compact size: Small TDFN package allows for integration into space-constrained applications.
Additional Details
The MIC5366-2.8YMT TR operates with a wide input voltage range, typically from 2.5V to 5.5V. The output current is typically rated at 300mA. The device is designed to be stable with small ceramic output capacitors, which helps to reduce the overall solution size and cost. The current limit protection prevents damage to the regulator and the load in the event of a short circuit. The thermal shutdown protection disables the regulator when the junction temperature exceeds a safe level. Detailed electrical characteristics, application notes, and layout recommendations can be found in the manufacturer's datasheet.