EN
  • EN
  • DE

MIC5393-SSYMTTR

Part No MIC5393-SSYMTTR
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1225+
Reference case DFN6
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747443-MIC5393-SSYMTTR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC5393-SSYMTTR CAD Model

Description

The MIC5393-SSYMTTR is a high-performance, dual, low-dropout (LDO) regulator from Micrel, now Microchip Technology. This device is designed to provide a regulated voltage output with high accuracy and low noise, making it suitable for a wide range of applications requiring stable power supplies. It integrates two independent LDO regulators in a small, thermally efficient package.

Applications

  • Mobile phones and smartphones: Powering core logic, memory, and peripheral devices.
  • Tablets and portable devices: Ensuring stable power for processors, displays, and wireless communication modules.
  • Digital cameras: Regulating power for image sensors, processors, and display drivers.
  • Wireless communication devices: Supplying clean power to RF transceivers and baseband processors.
  • Battery-powered systems: Providing efficient and regulated power from battery sources.
  • Point-of-load regulation: Used in various electronic systems to provide regulated power at the point of load.

Features

  • Dual LDO Regulators: Integrates two independent LDO regulators in a single package.
  • Low Dropout Voltage: Provides regulated output voltage even with a small difference between input and output voltage.
  • High Output Accuracy: Ensures stable and precise output voltage regulation.
  • Low Noise: Minimizes output voltage noise for sensitive applications.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Overcurrent and Thermal Protection: Protects the device from damage due to excessive current and temperature.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Performance: Stable and accurate power regulation enhances the performance and reliability of electronic devices.
  • Extended Battery Life: Low quiescent current minimizes power consumption, increasing battery life in portable applications.
  • Simplified Design: Integrated dual LDO regulators reduce the number of external components required, simplifying circuit design.
  • Enhanced Protection: Overcurrent and thermal protection features ensure device reliability and prevent damage.
  • Space Savings: Small package size allows for compact system designs.
  • Reduced Noise: Low output noise ensures clean power for sensitive analog and digital circuits.

Technical Specifications

The MIC5393-SSYMTTR typically operates with an input voltage range of 2.5V to 5.5V. The dropout voltage is typically very low, often in the range of 100mV to 200mV at full load current. The output voltage is fixed at a specific value, indicated by the part number suffix. The quiescent current is typically a few microamperes. The device includes thermal shutdown and current limiting protection. It is commonly available in a small outline package, such as a TDFN or similar.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4149 $51.8625
295+ $0.3404 $100.4180
455+ $0.3298 $150.0590
630+ $0.3191 $201.0330
815+ $0.3085 $251.4275
1,085+ $0.2766 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess