EN
  • EN
  • DE

MIC69153YME

Part No MIC69153YME
Manufacturer Micrel
Description Single Supply VIN, Low VIN, Low VOUT, 1.5A LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223281-MIC69153YME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC69153YME CAD Model

Description

The MIC69153YME is a high-current, low-dropout (LDO) regulator manufactured by Micrel (now Microchip Technology). It is designed to provide a stable and accurate output voltage with a very low dropout voltage, making it suitable for battery-powered and other applications where efficiency and performance are critical. It is capable of delivering up to 1.5A of output current.

Applications

  • Battery-powered devices
  • Point-of-load regulation
  • Post-regulation for switching power supplies
  • High-efficiency linear power supplies
  • Portable equipment

Features

  • Low dropout voltage
  • High output current capability (1.5A)
  • Stable with ceramic output capacitors
  • Adjustable output voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • Enable/shutdown control
  • Available in small surface-mount packages (e.g., MSOP)

Benefits

  • Low dropout voltage maximizes battery life by allowing the device to operate with a smaller voltage difference between input and output.
  • High output current capability supports a wide range of applications.
  • Stable with ceramic output capacitors reduces the overall solution size and cost.
  • Adjustable output voltage provides flexibility in system design.
  • Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.

Additional Details

The MIC69153YME typically comes in a MSOP-8 package. Key electrical characteristics include input voltage range, output voltage range, dropout voltage, output current, and quiescent current. The device datasheet provides detailed information on these parameters and performance characteristics.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess