EN
  • EN
  • DE

MIC7300YM5

Part No MIC7300YM5
Manufacturer Micrel
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Output Drive Rail-to-Rail Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223297-MIC7300YM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC7300YM5 CAD Model

Description

The MIC7300YM5 is a high-efficiency, triple-output, step-down (buck) regulator from Micrel (now Microchip Technology). It is designed to provide three independent, regulated output voltages from a higher input voltage, with high efficiency and low quiescent current. This regulator is commonly used in various applications, including portable devices, power management systems, and industrial equipment.

Applications:

  • Portable Devices: Powering core logic, memory, and peripheral circuits in smartphones, tablets, and other mobile devices.
  • Power Management Systems: Regulating voltage and current in power supplies and battery chargers.
  • Industrial Equipment: Providing stable and regulated power for industrial control systems and automation equipment.
  • Embedded Systems: Powering microcontrollers, sensors, and communication interfaces in embedded applications.
  • FPGA Power: Supplying multiple voltage rails for FPGAs and other complex digital devices.

Features:

  • Triple Output: Provides three independent, regulated output voltages from a single input.
  • High Efficiency: Uses synchronous rectification to minimize power losses and maximize efficiency.
  • Low Quiescent Current: Minimizes current consumption when the regulator is not actively supplying load current, improving battery life.
  • Adjustable Output Voltage: Each output can be configured for different output voltages with external resistors.
  • Internal Compensation: Simplifies design and reduces the number of external components.
  • Overcurrent and Overtemperature Protection: Protects the regulator and the load from damage under fault conditions.
  • Enable Pin: Provides a means to shut down the regulator and reduce power consumption.

Benefits:

  • Space Savings: Integrates three regulators into a single package, saving board space.
  • High Efficiency: Minimizes power losses and reduces heat dissipation.
  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable applications.
  • Flexibility: Adjustable output voltages allow for customization to different application requirements.
  • Simplified Design: Internal compensation simplifies circuit design and reduces the number of external components.

Additional Details:

The MIC7300YM5 is typically packaged in a small MLF (Micro LeadFrame) package for efficient heat dissipation and compact size. The input voltage range generally spans from 2.7V to 5.5V, offering flexibility in various applications. The output current capability of each channel varies depending on the specific configuration. It's crucial to consult the datasheet for precise specifications, thermal considerations, and application guidelines. Proper bypassing with ceramic capacitors close to the input and output pins is recommended for optimal performance. The regulator's thermal resistance should be considered during design to ensure it operates within its safe operating area, particularly at higher input voltages and output currents. External resistors can be used to adjust each output voltage to a desired value within the specified range, allowing for flexible voltage selection in various applications. Inductors and capacitors are required for the buck converter operation and should be selected based on the desired switching frequency and load requirements.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6979 $59.3215
205+ $0.5726 $117.3830
315+ $0.5548 $174.7620
435+ $0.5368 $233.5080
560+ $0.5190 $290.6400
745+ $0.4652 $346.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,066 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess