EN
  • EN
  • DE

MIC94310-SYM5

Part No MIC94310-SYM5
Manufacturer Micrel
Description 200mA LDO with Ripple Blocker™ Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223444-MIC94310-SYM5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC94310-SYM5 CAD Model

Description

The MIC94310-SYM5 is a high-side load switch manufactured by Micrel, now Microchip Technology. It's designed to efficiently switch power to loads in a variety of applications, providing features like controlled turn-on, current limiting, and over-temperature protection. This load switch is part of the MIC94310 family and is optimized for portable and battery-powered devices.

Applications:

  • Smartphones: Powering peripherals such as cameras, displays, and audio amplifiers.
  • Tablets: Enabling and disabling power to various sub-systems for power management.
  • Portable Media Players: Switching power to audio and video components.
  • Digital Cameras: Controlling power to image sensors and flash modules.
  • Wearable Devices: Managing power consumption in smartwatches and fitness trackers.
  • IoT Devices: Enabling and disabling power to sensors and communication modules.

Features:

  • High-Side Switch: Connects or disconnects the load from the positive supply rail.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during operation.
  • Controlled Turn-On: Reduces inrush current during startup, preventing voltage dips.
  • Current Limit Protection: Limits the output current to protect the load and the switch from damage.
  • Over-Temperature Protection: Shuts down the switch if the temperature exceeds a safe limit.
  • Enable Input: Allows for external control of the switch.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power loss and extends battery life.
  • Enhanced System Reliability: Current limiting and over-temperature protection prevent damage from faults.
  • Reduced Inrush Current: Controlled turn-on minimizes voltage dips during startup.
  • Simplified Power Management: Easy to use with minimal external components required.
  • Space Saving: Compact package size allows for integration into small devices.

Additional Details:

The MIC94310-SYM5 operates over a wide input voltage range, typically from 1.7V to 5.5V. It's available in a small, thermally-enhanced package. The operating temperature range is typically -40°C to +125°C. The controlled turn-on feature helps to minimize inrush current, preventing voltage droops that can cause system instability. The integrated protection features enhance system reliability and prevent damage to both the load and the switch itself.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess