EN
  • EN
  • DE

MIC94355-MYMT

Part No MIC94355-MYMT
Manufacturer Micrel
Description 500mA LDO with Ripple Blocker Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223445-MIC94355-MYMT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC94355-MYMT CAD Model

Description

The MIC94355-MYMT is a high-side load switch from Micrel (now Microchip) that offers a compact and efficient solution for power distribution and load management in portable devices. This device integrates a low on-resistance P-channel MOSFET and control circuitry in a small package, enabling efficient switching of loads with minimal voltage drop. It is designed to protect downstream circuitry from overcurrent and short-circuit conditions, enhancing system reliability. The MIC94355 is well-suited for a variety of applications where controlled power switching and load protection are required.

Applications:

  • Smartphones and Tablets: Powering peripherals such as cameras, audio amplifiers, and displays.
  • Portable Media Players: Switching power to audio codecs, memory, and display drivers.
  • Wearable Devices: Controlling power to sensors, communication modules, and displays.
  • USB Power Distribution: Limiting current and protecting USB ports from overloads.
  • Battery-Powered Devices: Providing controlled power to various subsystems for optimized power consumption.

Features:

  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • Integrated P-Channel MOSFET: Provides efficient high-side switching.
  • Overcurrent Protection: Limits the output current to a safe level, protecting the load and the power source.
  • Short-Circuit Protection: Quickly shuts off the switch in the event of a short circuit.
  • Controlled Turn-On: Reduces inrush current during startup, preventing voltage droop.
  • Enable Input: Allows for external control of the switch.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power loss and extends battery life.
  • Enhanced System Reliability: Overcurrent and short-circuit protection features prevent damage to downstream components.
  • Reduced Inrush Current: Controlled turn-on minimizes voltage droop and stress on the power supply.
  • Simplified Design: Integrated MOSFET and control circuitry reduce component count and simplify board layout.
  • Compact Solution: Small package size allows for integration in space-constrained applications.

The MIC94355-MYMT operates from an input voltage range of 1.7V to 5.5V. The integrated overcurrent protection limits the output current. The enable input allows for easy control of the switch using a microcontroller or other digital logic. The device's small package size makes it ideal for integration into portable devices where board space is limited. The MIC94355-MYMT's combination of low on-resistance, integrated protection features, and small size makes it a versatile and efficient solution for power distribution and load management in a wide range of applications. The device is also RoHS compliant.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess