EN
  • EN
  • DE

UC2572DTRG4

Part No UC2572DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.75 V to 30 V
Frequency - Switching 100kHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Ramp
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 112062-UC2572DTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2572DTRG4 CAD Model

Description

The UC2572DTRG4 is a highly efficient and robust PWM (Pulse Width Modulation) controller from Texas Instruments, designed to meet the demanding requirements of a wide range of power conversion applications. This advanced controller is part of the UC2572 series, which is well-known for its reliability and performance in controlling and driving switch-mode power supplies.

Key Features

  • High-Frequency Operation: The UC2572DTRG4 is capable of operating at high frequencies, which enables the design of power supplies with smaller components, leading to a reduction in overall size and cost.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for use in various applications that require different input specifications.
  • Low Startup Current: The low startup current feature of the UC2572DTRG4 minimizes the stress on the power source at startup, enhancing the longevity of the product.
  • Current Mode Control: Current mode control provides improved response to load transients and simplifies loop compensation, which results in stable and reliable operation.
  • High-Efficiency Operation: The controller is designed for high-efficiency power conversion, which reduces energy consumption and heat generation, leading to longer system life and lower operational costs.

Applications

The UC2572DTRG4 is suitable for a variety of applications, including but not limited to:

  • DC to DC converters
  • Off-line power supplies
  • Telecommunication equipment
  • Industrial power systems
  • Portable devices and chargers

Product Specifications

The UC2572DTRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, offering a compact solution for space-constrained designs. Its operating temperature range is from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. The device also features various protection mechanisms, including overcurrent protection and thermal shutdown, to safeguard against potential damage due to abnormal operating conditions.

With its combination of features, the UC2572DTRG4 from Texas Instruments stands as an excellent choice for designers looking to implement a high-performance, reliable, and cost-effective power management solution.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
Lowest to $3.7940
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess