EN
  • EN
  • DE

PL123-09HSC-A1R-L

Part No PL123-09HSC-A1R-L
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277139-PL123-09HSC-A1R-L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL123-09HSC-A1R-L CAD Model

Description

The Micrel PL123-09HSC-A1R-L, similar to other members of the PL123 family, is a clock generator or clock distribution device. These devices generate and distribute multiple clock signals, crucial for synchronizing components in electronic systems like microprocessors, memory, and peripherals. The device ensures precise timing and synchronization, which are key to high-performance applications.

Applications

  • Networking equipment: Synchronizes data transmission and reception in network devices.
  • Computer motherboards: Supplies clock signals to the CPU, memory, and chipset for coordinated operation.
  • Industrial automation systems: Enables precise timing control of automated processes.
  • Multimedia devices: Synchronizes audio and video signals in multimedia systems.
  • Communication systems: Facilitates frequency synthesis and clock distribution in telecommunications and radio systems.

Features

  • Multiple Clock Outputs: Produces several clock signals at various frequencies to meet diverse system needs.
  • Low Jitter: Minimizes timing variations in the output clock signals, ensuring stable operation.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI), enhancing system reliability.
  • Programmable Output Frequencies: Offers flexibility in configuring clock frequencies to match specific requirements.
  • Low Power Consumption: Conserves power, making it suitable for battery-powered applications.
  • Precise Clock Generation: Delivers accurate and stable clock signals for reliable performance.
  • Various Output Types: Supports different output types, including LVPECL, LVDS, and HCSL, to accommodate different interfaces.

Benefits

  • Improved System Performance: Synchronized clock signals optimize the overall performance of the system.
  • Reduced EMI: Minimizes electromagnetic interference, improving system stability and reducing noise.
  • Flexible Clock Configuration: Easy customization of clock frequencies simplifies system design.
  • Lower Power Consumption: Extends battery life in portable devices, increasing usability.
  • Increased System Stability: Stable and accurate clock signals ensure reliable and consistent operation.

Additional Details

Detailed specifications for the PL123-09HSC-A1R-L, including the number of outputs, specific output frequencies, jitter performance metrics, input clock frequency range, supply voltage requirements, operating temperature range, and package type, are available in the device's datasheet. The suffix 'A1R-L' likely signifies specific configuration options or output characteristics that differentiate it from other PL123 variants. As part of Microchip Technology, datasheets provide vital details for implementation and compliance with recommended operating conditions. Always refer to the latest errata for information on known issues and their resolutions.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess