EN
  • EN
  • DE

PL611S-04-E92TC-R

Part No PL611S-04-E92TC-R
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277309-PL611S-04-E92TC-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PL611S-04-E92TC-R CAD Model

Description

The PL611S-04-E92TC-R is a high-performance clock generator from Micrel, designed to provide precise and stable clock signals for a variety of applications. As part of the PL611S family, this device offers excellent jitter performance and frequency flexibility, making it suitable for demanding environments.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for timing synchronization.
  • Consumer Electronics: Found in set-top boxes, DVD players, and other consumer devices requiring accurate clock signals.
  • Industrial Control Systems: Integrated into industrial automation equipment where precise timing is essential.
  • Telecommunications: Utilized in telecom infrastructure for signal processing and synchronization.
  • Embedded Systems: Employed in various embedded applications that require a stable and configurable clock source.

Features:

  • Low Jitter Performance: Ensures minimal timing errors for reliable system operation.
  • Frequency Flexibility: Supports multiple output frequencies for versatile application use.
  • Integrated Loop Filter: Simplifies design and reduces external component count.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Supply Voltage Range: Operates over a wide voltage range, enhancing compatibility with different systems.

Benefits:

  • Improved System Performance: Provides clean and stable clock signals, leading to better overall system performance.
  • Reduced BOM Cost: Integrated features minimize the need for external components, lowering the bill of materials cost.
  • Simplified Design: Easy to integrate into existing designs with minimal effort.
  • Enhanced Reliability: Low jitter and stable frequency output contribute to more reliable system operation.
  • Increased Design Flexibility: Configurable frequency options allow for use in a wide range of applications.

Additional Details:

The PL611S-04-E92TC-R typically includes features such as a phase-locked loop (PLL) for frequency multiplication and division, as well as output enable/disable control. The specific output frequencies and voltage requirements can vary, so consulting the datasheet for exact specifications is essential. The device is designed to operate within a specified temperature range, ensuring reliable performance in various environmental conditions. The datasheet will provide information on the specific package type and pinout, power consumption, and other relevant electrical characteristics. It is commonly used in systems that need to synchronize data transfer and processing operations accurately.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess