EN
  • EN
  • DE

PLL502-35OCL-D1B

Part No PLL502-35OCL-D1B
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277467-PLL502-35OCL-D1B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLL502-35OCL-D1B CAD Model

Description

The PLL502-35OCL-D1B is a clock synthesizer from Micrel designed to generate precise and stable clock signals. This device is commonly used in applications requiring high-performance timing solutions. Leveraging a Phase-Locked Loop (PLL) architecture, it ensures minimal jitter and accurate frequency synthesis, making it suitable for demanding environments.

Applications:

  • Networking: Used in routers, switches, and other network infrastructure equipment to ensure synchronized data transmission and reliable performance.
  • Data Storage: Employed in hard drives, SSDs, and RAID systems to provide precise timing for data read and write operations, ensuring data integrity.
  • Video Processing: Integrated into professional video equipment to maintain stable clock signals, reducing jitter and enhancing the quality of video output.
  • Audio Equipment: Used in high-end audio systems to provide stable clock signals, minimizing distortion and maintaining audio fidelity.
  • Telecommunications: Utilized in telecom infrastructure to synchronize data transmission and maintain network stability.

Features:

  • Low Jitter: Minimizes timing errors and ensures clean, stable clock signals, crucial for high-performance applications.
  • Frequency Synthesis: Accurately generates desired output frequencies from a stable reference clock.
  • Integrated VCO: Simplifies circuit design by integrating the Voltage Controlled Oscillator into the chip.
  • Wide Frequency Range: Supports a broad range of output frequencies to accommodate various application requirements.
  • Low Power Consumption: Efficient power usage reduces overall system power requirements and thermal load.
  • Small Form Factor: Compact packaging allows for easy integration into space-constrained designs.

Benefits:

  • Improved System Performance: Provides stable and precise clock signals, leading to increased data throughput and reduced error rates.
  • Enhanced Signal Integrity: Low jitter characteristics ensure clean and accurate signal transmission.
  • Simplified Design: Integration of the VCO reduces the need for external components and simplifies circuit design.
  • Cost-Effective: Reduces the bill of materials and lowers overall system cost.
  • Increased Reliability: Stable clock signals ensure consistent and reliable system operation.

The PLL502-35OCL-D1B typically comes in a surface-mount package, facilitating easy integration into PCB designs. It requires a stable reference clock input and a suitable power supply. Configuration of the output frequency and other parameters may be achieved through external components or via a digital interface, depending on the specific implementation. Detailed technical specifications, including jitter performance, frequency ranges, and power consumption, are available in the manufacturer's datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess