EN
  • EN
  • DE

PLL702-01XC-LRA3A

Part No PLL702-01XC-LRA3A
Manufacturer Micrel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 277509-PLL702-01XC-LRA3A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLL702-01XC-LRA3A CAD Model

Description

The PLL702-01XC-LRA3A is a clock synthesizer and jitter attenuator from Micrel, now Microchip Technology. It's designed to generate precise clock signals for a variety of applications, particularly in networking and telecommunications equipment. This device offers a flexible and high-performance solution for clock management.

Applications

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Telecommunications Equipment: Base stations, optical transport networks (OTN), and other telecom systems.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Clock Generation and Distribution: Used in applications requiring precise clock signals.

Features

  • Low Jitter Performance: Designed to minimize jitter, ensuring high-quality clock signals.
  • Wide Frequency Range: Supports a broad range of output frequencies for various applications.
  • Flexible Clock Generation: Offers multiple output clocks with independent frequency control.
  • Integrated Voltage Controlled Oscillator (VCO): Simplifies design and reduces external component count.
  • Programmable Features: Allows customization of clock parameters to meet specific application requirements.
  • Clock multiplication capabilities: The device can multiply the input clock frequency to generate higher output frequencies

Benefits

  • Improved System Performance: Low jitter and precise clock signals enhance the performance of connected devices.
  • Reduced Bit Error Rate (BER): Minimizing jitter helps to lower BER in high-speed data transmission systems.
  • Simplified Design: Integrated VCO and programmable features reduce design complexity.
  • Lower BOM Cost: Integration of multiple functions reduces the need for external components.
  • Increased System Reliability: High-quality clock signals contribute to overall system stability and reliability.

Additional Details

The PLL702-01XC-LRA3A typically operates from a 3.3V power supply. Its operating temperature range is specified by the manufacturer and should be consulted in the datasheet for proper implementation. Proper board layout and termination techniques are crucial for achieving optimal jitter performance. The datasheet provides detailed information on recommended layout practices. This device utilizes a specific package, and its dimensions are detailed in the datasheet. Further information regarding programming options and specific electrical characteristics can be found in the product datasheet provided by Microchip Technology.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess