The P6SMBJ24A is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients caused by lightning, inductive load switching, and Electrostatic Discharge (ESD). The 'A' designation indicates a unidirectional TVS diode.
Applications
- Protection of I/O interfaces
- Overvoltage protection in power supplies
- Data line protection
- Telecom equipment protection
- Industrial control systems
Features
- Surface Mount SMB package (DO-214AA)
- Glass passivated chip junction
- Excellent clamping capability
- Low incremental surge resistance
- 600W peak pulse power capability with a 10/1000 μs waveform
- Fast response time: typically less than 1.0 ps from 0 Volts to BV min
- Typical IR less than 5 μA above 12V
- AEC-Q101 qualified for automotive applications
- RoHS compliant
Benefits
- Provides robust overvoltage protection, improving system reliability.
- Surface mount package enables efficient PCB assembly.
- Fast response time ensures immediate protection against voltage transients.
- High surge capability provides protection against high-energy transients.
- Low leakage current minimizes power consumption.
Additional Details
The P6SMBJ24A is a unidirectional TVS diode with a stand-off voltage of 24V. It clamps overvoltage events to a safe level, protecting downstream circuitry. The peak pulse current (Ippm) is dependent on the pulse duration and waveform. The 'T/R' suffix indicates tape and reel packaging for automated assembly. It is designed to be reflow solderable.
This TVS diode is critical for protecting sensitive electronics from damage caused by voltage surges. Its combination of high surge capability, fast response time, and surface mount package makes it suitable for a wide range of applications where transient voltage protection is essential. The unidirectional characteristic means it protects only against positive voltage transients.