EN
  • EN
  • DE

SY100E158JZ TR

Part No SY100E158JZ TR
Manufacturer Micrel
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micrel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839273-SY100E158JZ TR
Ultra Librarian 3D Model Ultra Librarian SY100E158JZ TR CAD Model

Description

The SY100E158JZ TR is a high-speed, low-skew 2.5V/3.3V 1:9 differential fanout buffer from Micrel (now Microchip Technology). This device is designed to distribute high-frequency clock signals with minimal added jitter and skew, making it suitable for demanding timing applications. It operates over a wide temperature range and is available in a space-saving package.

Applications:

  • Clock distribution networks
  • High-speed data transmission systems
  • Frequency synthesizers
  • ATE (Automatic Test Equipment)
  • Medical Imaging
  • Telecommunications infrastructure
  • Networking equipment

Features:

  • Low skew: Minimizes timing differences between output signals.
  • High bandwidth: Supports high-frequency clock signals.
  • 2.5V/3.3V operation: Flexible power supply options.
  • Differential inputs and outputs: Provides excellent noise immunity.
  • Small package: Saves board space.
  • High-speed data transmission capabilities.
  • Low additive jitter, ensuring signal integrity in demanding applications.
  • Optimized for clock distribution in high-performance systems.
  • Temperature range: Industrial temperature range

Benefits:

  • Improved system performance due to reduced clock skew and jitter.
  • Increased design flexibility with a wide range of operating voltages.
  • Enhanced noise immunity for reliable operation in noisy environments.
  • Reduced board space requirements.
  • Simplified clock distribution network design.
  • Increased system reliability.
  • Lower overall system cost.

Additional Details:

The SY100E158JZ TR features differential inputs and outputs, which provide excellent common-mode noise rejection. The device is characterized for operation from -40°C to +85°C. Its low skew and jitter performance make it ideal for use in demanding timing applications where signal integrity is critical. The device is typically supplied in a small footprint package, allowing for dense board layouts. Detailed electrical characteristics, such as propagation delay, output voltage swing, and power consumption, are available in the product datasheet.

The SY100E158JZ TR is a member of the Micrel's high-performance E100 family of logic devices, known for their speed and low power consumption. This buffer can drive terminated transmission lines as well as point-to-point interconnects. The E100 family provides logic solutions where speed, bandwidth, and low skew is essential.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3562 $58.8496
20+ $6.0360 $120.7200
30+ $5.8478 $175.4340
41+ $5.6595 $232.0395
53+ $5.4701 $289.9153
71+ $4.9041 $348.1911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess