EN
  • EN
  • DE
  • IT

SY100EP56VK4GTR

Part No SY100EP56VK4GTR
Manufacturer Micrel
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V/5V PECL/ECL 3GHz DUAL DIFFERENTIAL 2:1 MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1262871-SY100EP56VK4GTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP56VK4GTR CAD Model

Description

The SY100EP56VK4GTR is a precision, high-speed 2.5V/3.3V differential 2:1 multiplexer with a clock enable, manufactured by Micrel (now Microchip Technology). This device is designed for applications requiring high-speed signal routing and distribution with minimal signal degradation. It offers excellent signal integrity and low jitter performance, making it suitable for demanding clock and data distribution systems.

Applications

  • Clock Distribution Networks: Used to distribute high-speed clock signals in servers, networking equipment, and telecommunications systems.
  • Data Routing: Employed in data routing applications where high-speed signals need to be switched between different paths.
  • Signal Selection: Utilized as a signal selector for choosing between different input signals in test and measurement equipment.
  • High-Speed Backplanes: Integrated into backplane designs to route signals between different boards.
  • High-Performance Computing: Used in high-performance computing systems for clock and data distribution.

Features

  • High-Speed Operation: Supports data rates up to several GHz, enabling high-speed signal routing.
  • Low Jitter: Features low jitter performance for minimal signal degradation.
  • Differential Inputs and Outputs: Provides differential inputs and outputs for improved noise immunity.
  • 2:1 Multiplexer: Allows selection between two input signals.
  • Clock Enable: Includes a clock enable input for synchronous operation.
  • 2.5V/3.3V Operation: Operates from either a 2.5V or 3.3V supply.

Benefits

  • Improved Signal Integrity: Differential signaling and low jitter performance ensure high signal integrity.
  • High-Speed Signal Routing: Supports high data rates for demanding applications.
  • Flexible Signal Selection: 2:1 multiplexer allows for easy selection between different input signals.
  • Simplified Design: Clock enable input simplifies synchronous operation.
  • Wide Operating Voltage: Operates from either a 2.5V or 3.3V supply for design flexibility.

The SY100EP56VK4GTR is designed for applications requiring high-speed signal routing with minimal signal degradation. It features internal termination resistors to minimize reflections and improve signal integrity. The device is also available in a compact package for space-constrained applications.

Microchip Technology provides comprehensive documentation and application support for the SY100EP56VK4GTR, making it easy for designers to integrate it into their systems. The device is also RoHS compliant, ensuring that it meets environmental regulations. Its high performance and ease of use make it an ideal solution for a wide range of high-speed signal routing applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess