The 3SMAJ5938B is a surface-mount Zener diode manufactured by Micro Commercial Components (MCC). It is designed for voltage regulation and transient voltage suppression in various electronic circuits. As a Zener diode, it maintains a stable voltage across its terminals when operating in the breakdown region.
Applications:
- Voltage Regulation
- Transient Voltage Suppression
- Overvoltage Protection
- Power Supplies
- Telecommunications Equipment
Features:
- Surface Mount Package: Ideal for automated assembly processes.
- Zener Voltage: 82 Volts (typical)
- High Surge Capability: Designed to withstand transient surges.
- Low Profile: Compact design for space-constrained applications.
- RoHS Compliant: Lead-free and compliant with environmental regulations.
- Glass Passivated Junction: Provides high reliability and stability.
Benefits:
- Precise Voltage Regulation: Ensures stable voltage output for sensitive electronic components.
- Effective Overvoltage Protection: Protects circuits from voltage spikes and transients.
- Compact Design: Saves board space and allows for miniaturization of electronic devices.
- High Reliability: Ensures long-term performance and durability.
- Easy Assembly: Compatible with standard surface-mount soldering techniques.
Additional Details:
The 3SMAJ5938B comes in a DO-214AC (SMA) package. It is designed to operate within a specific range of forward current and temperature, as detailed in the manufacturer's datasheet. The datasheet specifies maximum ratings for power dissipation, surge current, and operating temperature to ensure reliable operation.
The diode is commonly used in circuits where precise voltage clamping or regulation is required. Its ability to quickly respond to voltage transients makes it suitable for protecting sensitive components from damage due to electrostatic discharge (ESD) or other voltage surges.
For detailed specifications and performance characteristics, refer to the official datasheet provided by Micro Commercial Components.