The WM8726ED/R is a stereo DAC (Digital-to-Analog Converter) from Cirrus Logic. It is designed for use in various audio applications where high-quality audio reproduction is required. This DAC is often found in devices such as portable media players, digital radios, and other consumer audio equipment. It provides a balance of performance, power efficiency, and cost-effectiveness.
Applications:
- Portable Media Players
- Digital Radios
- USB Audio Interfaces
- Consumer Audio Equipment
- Clock Radios
- Gaming Devices
Features:
- Stereo DAC: Provides stereo audio output.
- Sampling Rate Support: Supports sampling rates up to 48 kHz.
- Digital Volume Control: Includes a digital volume control for precise adjustment of audio levels.
- Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable applications.
- Flexible Digital Interface: Uses I2S for digital audio input.
Benefits:
- Good Audio Quality: Delivers clear and accurate audio reproduction.
- Versatile Use: Suitable for a range of consumer audio applications.
- Efficient Operation: Low power consumption helps to extend battery life in portable devices.
- Precise Control: Digital volume control enables fine-grained adjustment of audio levels.
Additional Details:
The WM8726ED/R typically operates on a 3.3V power supply and is available in a compact surface-mount package. Proper power supply decoupling is recommended to ensure optimal performance. Further specifications, such as SNR and THD+N values, are available in the product datasheet.