EN
  • EN
  • DE
Part No 6A1
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 6A R-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Micro Commercial Co
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 6A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 6 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 100 V
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number 6A1
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 856977-6A1
Ultra Librarian 3D Model Ultra Librarian 6A1 CAD Model

Description

The 6A1 is a standard recovery rectifier diode suitable for a wide range of applications.

  • Maximum Reverse Voltage: 100 V
  • Average Rectified Current: 6A
  • Forward Voltage: 950 mV @ 6 A
  • Reverse Leakage Current: 10 µA @ 100 V
  • Junction Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package: R-6 (Axial)
  • Product Status: Obsolete
  • Manufacturer: Micro Commercial Co

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1637 $58.1135
860+ $0.1344 $115.5840
1,335+ $0.1302 $173.8170
1,835+ $0.1259 $231.0265
2,375+ $0.1217 $289.0375
3,175+ $0.1092 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess