EN
  • EN
  • DE

TPS5110PW

Part No TPS5110PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BCK/LINEAR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 300kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 1.1 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 033960-TPS5110PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5110PW CAD Model

Description

The TPS5110PW is a versatile Power Management Integrated Circuit (PMIC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This IC is particularly tailored for precise DC to DC power supply control, making it a suitable component for a wide range of applications, including computing systems, networking equipment, and portable devices.

Key Features

  • Dual Synchronous Step-Down Controller: The TPS5110PW is equipped with two PWM controllers capable of managing synchronous buck converters, providing efficient power conversion for systems that require multiple voltage rails.
  • Adjustable Output Voltage: It offers a flexible output voltage range, which can be adjusted according to the needs of the specific application, ensuring compatibility with various microprocessors and digital systems.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side N-channel MOSFETs, this PMIC simplifies the design and reduces external component count.
  • Current Mode Control: The current mode control feature ensures fast transient response and excellent loop stability, making it ideal for coping with rapid load changes.
  • Power Good Output: The TPS5110PW includes a 'power good' output signal that indicates when the output voltages are within their nominal operating range, providing a reliable startup sequence for processors and other ICs.
  • Thermal and Overcurrent Protection: Advanced protection features safeguard the device and the system from damage due to overheating or excessive current conditions.

Applications

The TPS5110PW's dual-channel design and robust protection features make it an ideal choice for a variety of applications that require efficient power management. These include:

  • Multi-voltage systems requiring tightly regulated outputs
  • Notebooks and desktop computers
  • Graphics cards and gaming consoles
  • Telecommunications and networking equipment
  • Industrial control systems

Technical Specifications

The TPS5110PW comes in a 24-pin TSSOP package and operates over a wide temperature range. Its compact form factor and comprehensive feature set make it a practical solution for modern electronic designs requiring efficient power management.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the TPS5110PW.

You May Also Be Interested in

Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
DC DC CONVERTER +/-12V 30W / Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Need more? Email Us
Infineon Technologies
IC REG CHARGEPUMP/LINEAR DPAK-5
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5980 $51.9600
47+ $2.1317 $100.1899
73+ $2.0651 $150.7523
101+ $1.9985 $201.8485
130+ $1.9319 $251.1470
174+ $1.7320 $301.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess