EN
  • EN
  • DE

LM3S1958IQC50

Part No LM3S1958IQC50
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708275-LM3S1958IQC50
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S1958IQC50 CAD Model

Description

The Texas Instruments LM3S1958IQC50 is a high-performance microcontroller designed for a broad range of applications. This device is part of the Stellaris® family, which is renowned for its integration of the ARM® Cortex™-M3 processor core. The LM3S1958IQC50 is perfect for industrial control, automotive, and smart object applications due to its powerful processing capabilities and a rich set of peripherals.

Key Features

  • Core: ARM Cortex-M3 processor which operates at a frequency of up to 50 MHz, delivering robust performance and efficient power management.
  • Memory: Equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for complex programs and real-time data processing.
  • Communication Interfaces: A variety of communication interfaces including I2C, SPI, UARTs, SSI, and CAN for flexible connectivity options.
  • ADC: Integrated 10-bit Analog-to-Digital Converters (ADCs) with 16 channels, enabling the microcontroller to handle analog input signals effectively.
  • PWM: Six PWM outputs for precise control over motor functions or LED dimming.
  • Timers: A range of timers including 32-bit and 16-bit options for accurate event timing and scheduling.
  • GPIO: Up to 42 General-Purpose Input/Output (GPIO) pins for interfacing with external components and devices.
  • Power Management: Advanced power management features that support different power modes to reduce overall power consumption.

Robust Design

The LM3S1958IQC50 is designed to perform in challenging environments. It operates over an industrial temperature range and is available in a compact 100-pin LQFP package. The robust design ensures reliability and stability, making it an ideal choice for mission-critical applications.

Development Support

Developers can take advantage of Texas Instruments' comprehensive development ecosystem, which includes development kits, software libraries, and extensive documentation. The ecosystem is designed to accelerate product development and reduce time-to-market for designers using the LM3S1958IQC50 microcontroller.

Applications

This microcontroller is suited for a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics
  • Smart objects and IoT devices
  • Building and home automation

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $23.5821
Texas Instruments
Lowest to $33.9062
Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $62.6580
Texas Instruments
Lowest to $10.1866
Texas Instruments
Lowest to $10.4340

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9062 $67.8124
4+ $27.8205 $111.2820
6+ $26.9511 $161.7066
8+ $26.0817 $208.6536
10+ $25.2124 $252.1240
14+ $22.6042 $316.4588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess