EN
  • EN
  • DE

LM3S2016-IQC50-A2T

Part No LM3S2016-IQC50-A2T
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708278-LM3S2016-IQC50-A2T
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2016-IQC50-A2T CAD Model

Description

Product Overview: LM3S2016-IQC50-A2T

The LM3S2016-IQC50-A2T is a high-performance microcontroller unit (MCU) developed by Texas Instruments. This device is part of the Stellaris® family, which is renowned for its advanced connectivity features, robust processing capabilities, and efficient power management. The LM3S2016-IQC50-A2T is particularly suitable for industrial applications, embedded systems, and network communication devices.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor, which operates at a frequency of up to 50 MHz. This core provides a balanced combination of computing power and energy efficiency, making it ideal for both complex algorithms and power-sensitive applications.
  • Memory: It comes equipped with 64 KB of Flash memory and 16 KB of SRAM, supporting a variety of applications without the need for external memory components.
  • Communication Interfaces: To cater to diverse communication requirements, the LM3S2016-IQC50-A2T includes multiple serial communication interfaces such as I2C, SPI, UARTs, and SSI. These interfaces allow for easy integration with peripheral devices and other components within a system.
  • GPIO: The device features a range of General-Purpose Input/Output (GPIO) pins that provide the flexibility to interface with a wide array of sensors, actuators, and other electronic components.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows the MCU to process analog signals, which is essential for sensor-based applications.
  • Timers: It includes multiple 32-bit and 16-bit timers, which can be used for precise time measurements, event counting, and pulse-width modulation (PWM) for motor control applications.
  • Power Management: The MCU supports several power-saving modes, which enable the design of energy-efficient products by reducing power consumption when full processing power is not required.
  • Package: The LM3S2016-IQC50-A2T is available in a compact 48-pin QFN (Quad-Flat No-leads) package, which is suitable for space-constrained applications.

Applications

The versatility of the LM3S2016-IQC50-A2T makes it a prime choice for a wide variety of applications. It is particularly well-suited for industrial control systems, factory automation, home automation, point-of-sale systems, and medical devices. Its robust set of features and connectivity options also make it an excellent choice for IoT (Internet of Things) devices and smart networked systems.

In conclusion, the LM3S2016-IQC50-A2T from Texas Instruments is a powerful and versatile microcontroller that offers a perfect blend of performance, connectivity, and power efficiency for today's demanding embedded applications.

You May Also Be Interested in

Texas Instruments
Lowest to $10.4340
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $76.2636
Texas Instruments
Lowest to $92.1846
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $35.4223
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4340 $52.1700
12+ $8.5613 $102.7356
19+ $8.2937 $157.5803
25+ $8.0262 $200.6550
33+ $7.7587 $256.0371
44+ $6.9560 $306.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess