EN
  • EN
  • DE

LM3S2B93-IQC80

Part No LM3S2B93-IQC80
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708283-LM3S2B93-IQC80
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2B93-IQC80 CAD Model

Description

Texas Instruments LM3S2B93-IQC80 Microcontroller

The LM3S2B93-IQC80 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This MCU is part of the Stellaris® family, which is well-suited for a wide range of industrial applications, including automation, control systems, and networking.

Key Features:

  • CPU: The core of the LM3S2B93-IQC80 is an ARM® Cortex™-M3 processor, which operates at a frequency of up to 80 MHz, providing a balance between power efficiency and processing capability.
  • Memory: It comes equipped with 256KB of flash memory and 64KB of SRAM, ensuring sufficient space for application code and data storage.
  • Communication Interfaces: This MCU offers a wide range of communication options including USB, UART, I2C, SSI/SPI, and CAN, making it highly adaptable to communication-centric applications.
  • GPIO: The device provides an array of General-Purpose Input/Output (GPIO) pins, which are highly configurable and support a variety of peripheral functions.
  • ADC: An integrated 12-bit Analog-to-Digital Converter (ADC) allows for precise analog signal measurement, which is critical for sensor interfacing and data acquisition tasks.
  • Timers: Multiple 32-bit and 16-bit timers are available, including PWM capability, which can be used for precise time control and event measurement.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even in extreme environments.
  • Packaging: The MCU is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The LM3S2B93-IQC80 is designed to meet the demands of complex embedded systems. It is particularly well-suited for:

  • Industrial control systems
  • Factory automation
  • Networking equipment
  • Motor control
  • Medical devices
  • Home automation

Support and Resources:

Texas Instruments provides comprehensive support for the LM3S2B93-IQC80, including detailed datasheets, technical documentation, software tools, and a strong community forum for developers. With these resources, engineers can streamline the development process and bring their products to market faster.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $39.2910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess