EN
  • EN
  • DE
  • IT

LM3S2608-IQC50A2SD

Part No LM3S2608-IQC50A2SD
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708280-LM3S2608-IQC50A2SD
Series LM3 series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S2608-IQC50A2SD CAD Model

Description

The LM3S2608-IQC50A2SD is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. This device is part of the Stellaris® family, which is known for its advanced 32-bit ARM® Cortex™-M3 processor core. The LM3S2608-IQC50A2SD is designed to offer a perfect blend of energy efficiency, processing power, and reliability, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • Core: ARM® Cortex™-M3 processor, which can run at up to 50 MHz, delivering robust performance and efficient handling of complex tasks.
  • Memory: Comes with a generous set of memory options including 64 KB of Flash memory and 20 KB of SRAM, enabling efficient storage and execution of code.
  • I/O and Peripherals: Features a variety of peripherals including General Purpose I/O (GPIO) pins, analog-to-digital converters (ADCs), serial communication modules (UART, SPI, I2C), timers, and more.
  • Power Management: Designed with power efficiency in mind, it includes an integrated power-on reset and brown-out reset, with multiple power-saving modes to reduce energy consumption.
  • Temperature Range: Operates over an industrial temperature range, making it suitable for harsh environment applications.
  • Packaging: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications:

The LM3S2608-IQC50A2SD MCU is versatile and can be used in various applications, such as:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Medical devices
  • Consumer electronics

With its robust architecture, comprehensive feature set, and Texas Instruments' commitment to quality, the LM3S2608-IQC50A2SD is a reliable choice for designers and engineers looking to develop sophisticated and efficient systems. Whether for professional or hobbyist projects, this MCU stands out as a versatile component that can elevate the performance of a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $76.2636
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $62.6580
Texas Instruments
IC MCU 32BIT 128KB FLASH 100LQFP
Need more? Email Us
Texas Instruments
Lowest to $34.2390
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $35.4223
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess