EN
  • EN
  • DE

LM3S2110-IQC25-A2

Part No LM3S2110-IQC25-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 25MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 40
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S2110
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 708279-LM3S2110-IQC25-A2
Series LM3 series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S2110-IQC25-A2 CAD Model

Description

The LM3S2110-IQC25-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and commercial applications. This device is part of the Stellaris® family, which is renowned for its integrated connectivity solutions and robust ARM® Cortex™-M3 processor core.

Key Features

  • Processor Core: At the heart of the LM3S2110-IQC25-A2 is a powerful ARM® Cortex™-M3 processor core, which operates at speeds of up to 50 MHz, delivering exceptional performance and efficiency for complex computational tasks.
  • Memory: The device comes with an ample 64 KB of Flash memory and 16 KB of SRAM, providing sufficient space for application code and data storage without the need for external memory components.
  • I/O and Peripherals: It boasts a variety of peripherals including GPIOs, timers, UARTs, SPI, I2C, PWM, and ADCs, offering flexibility in interfacing with external devices and sensors.
  • Connectivity: The MCU supports a range of connectivity options, which are essential for modern embedded systems that require communication with other devices or networks.
  • Power Efficiency: Designed for low-power operation, the LM3S2110-IQC25-A2 features multiple power-saving modes, making it ideal for battery-powered or energy-sensitive applications.
  • Package: This MCU is available in a compact 100-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still providing ample I/O options for interfacing.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The LM3S2110-IQC25-A2 is versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Home automation and security systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics

With its robust feature set and flexible I/O capabilities, the LM3S2110-IQC25-A2 from Texas Instruments is a reliable choice for developers looking to create sophisticated systems that require a high degree of functionality and connectivity.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess