EN
  • EN
  • DE

LM3S3748-IQC50-AO

Part No LM3S3748-IQC50-AO
Manufacturer Texas Instruments
Catalog LM3 series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708287-LM3S3748-IQC50-AO
Series LM3 series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S3748-IQC50-AO CAD Model

Description

The LM3S3748-IQC50-A0 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust features and versatile applications. This microcontroller is part of the Stellaris® LM3S series, which is designed to deliver exceptional speed, reliability, and integration for embedded applications.

Key Features

  • Core: The MCU is built around an ARM® Cortex™-M3 processor that operates at a frequency of up to 50 MHz, providing a balanced performance for both speed and power efficiency.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for program storage and efficient real-time data handling.
  • I/O and Peripherals: The LM3S3748-IQC50-A0 includes a variety of peripherals such as multiple 32-bit timers, up to 42 GPIOs, analog comparators, PWM outputs, and a range of serial communication interfaces including UART, SPI, I2C, and CAN for versatile connectivity options.
  • Power Management: With an integrated power management system, the MCU supports different power modes, making it suitable for battery-powered and energy-sensitive applications.
  • Analog Integration: It features onboard analog-to-digital converters (ADCs) with 12-bit resolution, providing precise analog signal measurement capabilities that are essential for sensor-based applications.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.
  • Package: The device is available in a compact 100-pin LQFP (Low-profile Quad Flat Package) that facilitates efficient space utilization on printed circuit boards.

Applications

The LM3S3748-IQC50-A0 is suitable for a wide array of applications, including industrial control systems, home automation, point-of-sale machines, medical devices, and network appliances. Its combination of processing power, memory capacity, and integrated peripherals make it an excellent choice for sophisticated embedded systems that require reliable and continuous operation.

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the LM3S3748-IQC50-A0 is no exception. Customers can expect robust support, including comprehensive documentation, development tools, and an active community for troubleshooting and knowledge sharing.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $115.6717
Texas Instruments
Lowest to $10.4340
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess