EN
  • EN
  • DE

DB103-BP

Part No DB103-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 200V 1A DB-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Case / Package 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-1
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1490966-DB103-BP
Ultra Librarian 3D Model Ultra Librarian DB103-BP CAD Model

Description

N

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.4KV 60A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess